XP Power DC DC Converters JHL0612D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 10V - 17V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 10V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3036-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3036-5-ND
DC DC Converters 1470-3036-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 10V - 17V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 10V - 17V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power - 50Y9931 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power
50Y9931
Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power 50Y9931
DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 6W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3036-5-ND 50Y9931
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 10.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-11500-06-2u-27691 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 6 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details