AMETEK Programmable Power DC Power Supply SGA100-100C

Description
The SGA100-100C is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-100A Power: 10 kW Input Voltage 187/242 VAC, 3 Phase Frequency: 47–63 Hz Modular Design Fast Laod Transient Response: Protection from undesired voltage excursions Low Ripple and Noise Hardware Trigger Parallelable up to 150 kW Sequencing: Free system controller & speed up test Low audible noise: Temperature controlled variable speed fans Direct Front Panel V/I Control 3 1/2 Digit LED Readout The Sorensen SGA100-100C is designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. The SGA100-100C is available with simple front panel analog controls or external control. The SGA100-100C provides essential features like 10-turn potentiometers for setting voltage and current, 3 ½ digit LED readout plus front panel OVP preview/adjustment and reset.
Datasheet
Description
The SGA100-100C is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-100A Power: 10 kW Input Voltage 187/242 VAC, 3 Phase Frequency: 47–63 Hz Modular Design Fast Laod Transient Response: Protection from undesired voltage excursions Low Ripple and Noise Hardware Trigger Parallelable up to 150 kW Sequencing: Free system controller & speed up test Low audible noise: Temperature controlled variable speed fans Direct Front Panel V/I Control 3 1/2 Digit LED Readout The Sorensen SGA100-100C is designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. The SGA100-100C is available with simple front panel analog controls or external control. The SGA100-100C provides essential features like 10-turn potentiometers for setting voltage and current, 3 ½ digit LED readout plus front panel OVP preview/adjustment and reset.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply SGA100-100C
The SGA100-100C is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-100V Current: 0-100A Power: 10 kW Input Voltage 187/242 VAC, 3 Phase Frequency: 47–63 Hz Modular Design Fast Laod Transient Response: Protection from undesired voltage excursions Low Ripple and Noise Hardware Trigger Parallelable up to 150 kW Sequencing: Free system controller & speed up test Low audible noise: Temperature controlled variable speed fans Direct Front Panel V/I Control 3 1/2 Digit LED Readout The Sorensen SGA100-100C is designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. The SGA100-100C is available with simple front panel analog controls or external control. The SGA100-100C provides essential features like 10-turn potentiometers for setting voltage and current, 3 ½ digit LED readout plus front panel OVP preview/adjustment and reset.

The SGA100-100C is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-100V
  • Current: 0-100A
  • Power: 10 kW
  • Input Voltage 187/242 VAC, 3 Phase
  • Frequency: 47–63 Hz
  • Modular Design
  • Fast Laod Transient Response: Protection from undesired voltage excursions
  • Low Ripple and Noise
  • Hardware Trigger
  • Parallelable up to 150 kW
  • Sequencing: Free system controller & speed up test
  • Low audible noise: Temperature controlled variable speed fans
  • Direct Front Panel V/I Control
  • 3 1/2 Digit LED Readout

The Sorensen SGA100-100C is designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units.

The SGA100-100C is available with simple front panel analog controls or external control. The SGA100-100C provides essential features like 10-turn potentiometers for setting voltage and current, 3 ½ digit LED readout plus front panel OVP preview/adjustment and reset.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SGA100-100C
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - BB-SMI6-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details