XP Power DC DC Converters JHL0312S05

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10V - 17V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 10V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3023-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3023-5-ND
DC DC Converters 1470-3023-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 10V - 17V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 10V - 17V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power - 50Y9923 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power
50Y9923
Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power 50Y9923
DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Adjustable, Through Hole, 3 W, 5 V Rohs Compliant Xp Power - 52Y0970 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Adjustable, Through Hole, 3 W, 5 V Rohs Compliant Xp Power
52Y0970
Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Adjustable, Through Hole, 3 W, 5 V Rohs Compliant Xp Power 52Y0970
Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Adjustable, Through Hole, 3 W, 5 V RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Medical, DIP, Fixed, Adjustable, Through Hole, 3 W, 5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3023-5-ND 50Y9923 52Y0970
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A; Power Supply Approvals Xp Power Isolated Board Mount Dc/dc Converter, Medical, Dip, Fixed, Adjustable, Through Hole, 3 W, 5 V Rohs Compliant Xp Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -20 to 80 C (-4 to 176 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 10.0 to 17.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC AC Wall Power Adapters - WAU120-1000-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details