The DC-DC Converter, part number 04R8776, is a single output isolated power supply with a maximum output power of 40W and an output current of 3.33A at 12V. It operates within an input voltage range of 9-18 VDC and features a 2:1 input ratio. The converter is designed for high efficiency, achieving up to 90% efficiency at full load. It includes several protective features such as overvoltage protection, overcurrent protection, and thermal shutdown at a case temperature of 110 °C. The operating temperature range is broad, from -40 °C to +100 °C, making it suitable for various environments. The device is housed in a six-sided metal case and is convection-cooled, ensuring durability and reliability. The converter also supports remote on/off control and has remote sense capabilities to compensate for voltage drops. It meets safety and EMC standards, including EN55022 Level A emissions and EN61000 immunity levels. This product is RoHS compliant and comes with a three-year warranty, making it a reliable choice for engineers seeking a robust DC-DC conversion solution.
Isolated Module DC DC Converter 1 Output 12V 3.33A 36V - 75V Input
DC DC CONVERTER 12V 40W
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.33A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCP4048S12-ND | JCP4048S12 | 04R8776 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.33A, 12V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 3.33 amps | 3.33 amps | |
| DC Input Voltage | 36.0 to 75.0 volts |