Triad Magnetics AC DC Desktop, Wall Power Adapters WDU12-1900

Description
12V 23W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 23W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2303-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2303-ND
AC DC Desktop, Wall Power Adapters 237-2303-ND
12V 23W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 23W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
AC Adapter, wall plug-in, output 12VDC,1.90A - 70218027 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 12VDC,1.90A
70218027
AC Adapter, wall plug-in, output 12VDC,1.90A 70218027
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 33W, 12V; Power Supply Approvals Triad Magnetics - 96M9179 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 33W, 12V; Power Supply Approvals Triad Magnetics
96M9179
Ac-Dc Converter, External Plug In, 1 O/p, 33W, 12V; Power Supply Approvals Triad Magnetics 96M9179
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 33W, 12V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:33W; Output Voltage - Output 1:12V; Output Current - Output 1:1.9A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 33W, 12V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:33W; Output Voltage - Output 1:12V; Output Current - Output 1:1.9A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2303-ND 70218027 96M9179
Product Name AC DC Desktop, Wall Power Adapters AC Adapter, wall plug-in, output 12VDC,1.90A Ac-Dc Converter, External Plug In, 1 O/p, 33W, 12V; Power Supply Approvals Triad Magnetics
Type 1 AC / DC Adapter DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details