XP Power DC DC Converters JCP4024S12

Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCP4024S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCP4024S12-ND
DC DC Converters JCP4024S12-ND
Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 3.33A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.33A, 12V; Power Supply Approvals Xp Power - 04R8767 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.33A, 12V; Power Supply Approvals Xp Power
04R8767
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.33A, 12V; Power Supply Approvals Xp Power 04R8767
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.33A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 3.33A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCP4024S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCP4024S12
Power Supplies - Board Mount - DC DC Converters JCP4024S12
DC DC CONVERTER 12V 40W

DC DC CONVERTER 12V 40W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCP4024S12-ND 04R8767 JCP4024S12
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 3.33A, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Bench Power, XEL Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 15.0 to 250.0 volts
AC Output Current 0.0 to 6 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Wall Plug; 120 VAC; 0.1 A; 120 VAC @ 60Hz; 2-3/16 in.; 1-11/16 in.; 1-7/16 in. - 70218414 - Allied Electronics, Inc.
Specs
Technology Linear Power Supply
Form Factor Wall Mount
Applications Commercial
View Details