Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-Vin2VDC, .35A, 26W
LED DRIVER, DC-DC, CC, 350mA, 36V, 26W; Power Supply Approvals:ITE; Product Range:TLM Series; Output Power Max:26W; Output Voltage Max:36V; Output Current:350mA; Dimming Control Type:-; DC / DC Converter Mounting:Panel; Depth:32mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 70218066 | 45P2900 |
| Product Name | Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-Vin2VDC, .35A, 26W | Led Driver, Dc-Dc, Cc, 350Ma, 36V, 26W; Power Supply Approvals Triad Magnetics |
| Type | DC-DC Converter | |
| Technology | Switching Power Supply | |
| Number of Outputs | 1 # | |
| DC Input Voltage | 10.0 to 40.0 volts |