AMETEK Programmable Power DC Power Supply SGA400-25C-1A

Description
The SGA400-25C-1A is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-400V Current: 0-25A Power: 10KW Frequency: 47–63 Hz Modular Design Fast Load Transient Response: Protection from undesired voltage excursions Low Ripple and Noise Hardware Trigger Parallelable up to 150 kW Sequencing: Free system controller & speed up test Low audible noise: Temperature controlled variable speed fans Direct Front Panel V/I Control 3 1/2 Digit LED Readout The Sorensen SGA400-25C-1A is designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. The SGA400-25C-1A is available with simple front panel analog controls or external control. The SGA400-25C-1A provides essential features like 10-turn potentiometers for setting voltage and current, 3 ½ digit LED readout plus front panel OVP preview/adjustment and reset.
Datasheet
Description
The SGA400-25C-1A is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-400V Current: 0-25A Power: 10KW Frequency: 47–63 Hz Modular Design Fast Load Transient Response: Protection from undesired voltage excursions Low Ripple and Noise Hardware Trigger Parallelable up to 150 kW Sequencing: Free system controller & speed up test Low audible noise: Temperature controlled variable speed fans Direct Front Panel V/I Control 3 1/2 Digit LED Readout The Sorensen SGA400-25C-1A is designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. The SGA400-25C-1A is available with simple front panel analog controls or external control. The SGA400-25C-1A provides essential features like 10-turn potentiometers for setting voltage and current, 3 ½ digit LED readout plus front panel OVP preview/adjustment and reset.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply SGA400-25C-1A
The SGA400-25C-1A is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-400V Current: 0-25A Power: 10KW Frequency: 47–63 Hz Modular Design Fast Load Transient Response: Protection from undesired voltage excursions Low Ripple and Noise Hardware Trigger Parallelable up to 150 kW Sequencing: Free system controller & speed up test Low audible noise: Temperature controlled variable speed fans Direct Front Panel V/I Control 3 1/2 Digit LED Readout The Sorensen SGA400-25C-1A is designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units. The SGA400-25C-1A is available with simple front panel analog controls or external control. The SGA400-25C-1A provides essential features like 10-turn potentiometers for setting voltage and current, 3 ½ digit LED readout plus front panel OVP preview/adjustment and reset.

The SGA400-25C-1A is a 10000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-400V
  • Current: 0-25A
  • Power: 10KW
  • Frequency: 47–63 Hz
  • Modular Design
  • Fast Load Transient Response: Protection from undesired voltage excursions
  • Low Ripple and Noise
  • Hardware Trigger
  • Parallelable up to 150 kW
  • Sequencing: Free system controller & speed up test
  • Low audible noise: Temperature controlled variable speed fans
  • Direct Front Panel V/I Control
  • 3 1/2 Digit LED Readout

The Sorensen SGA400-25C-1A is designed for exceptional load transient response, low noise and the highest power density in the industry. The industry leading power density is enhanced by a stylish front air intake allowing supplies to be stacked without any required clearance between units.

The SGA400-25C-1A is available with simple front panel analog controls or external control. The SGA400-25C-1A provides essential features like 10-turn potentiometers for setting voltage and current, 3 ½ digit LED readout plus front panel OVP preview/adjustment and reset.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number SGA400-25C-1A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 63765 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 10.0 volts
View Details
DC Power Supply - 5699959-01 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details