XP Power DC DC Converters JCM3012S12

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3703-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3703-ND
DC DC Converters 1470-3703-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM3012S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM3012S12
Power Supplies - Board Mount - DC DC Converters JCM3012S12
DC DC CONVERTER 12V 30W

DC DC CONVERTER 12V 30W

Supplier's Site
Dc-Dc Converter, 12V, 2.5A; No. Of Outputs Xp Power - 01AC6818 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; No. Of Outputs Xp Power
01AC6818
Dc-Dc Converter, 12V, 2.5A; No. Of Outputs Xp Power 01AC6818
DC-DC CONVERTER, 12V, 2.5A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power - 01AC2698 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power
01AC2698
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Xp Power 01AC2698
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3703-ND JCM3012S12 01AC6818
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 12V, 2.5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details