XP Power JCM20 Series DC/DC Converter JCM2012S15

Description
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCM20 Series DC/DC Converter - JCM2012S15 - XP Power
Sunnyvale, CA, USA
JCM20 Series DC/DC Converter
JCM2012S15
JCM20 Series DC/DC Converter JCM2012S15
• 15-20 Watts • Very High Power Density • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 15-20 Watts
• Very High Power Density
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCM2012S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCM2012S15-ND
DC DC Converters JCM2012S15-ND
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.33A, 15V; Power Supply Approvals Xp Power - 24T5291 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.33A, 15V; Power Supply Approvals Xp Power
24T5291
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.33A, 15V; Power Supply Approvals Xp Power 24T5291
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.33A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 1.33A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCM2012S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCM2012S15
Power Supplies - Board Mount - DC DC Converters JCM2012S15
DC DC CONVERTER 15V 20W

DC DC CONVERTER 15V 20W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCM2012S15 JCM2012S15-ND 24T5291 JCM2012S15
Product Name JCM20 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 1.33A, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 1001A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-5 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers