XP Power DC DC Converters JCL3012S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCL3012S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCL3012S3V3-ND
DC DC Converters JCL3012S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 5.5A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCL3012S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCL3012S3V3
Power Supplies - Board Mount - DC DC Converters JCL3012S3V3
DC DC CONVERTER 3.3V 18W

DC DC CONVERTER 3.3V 18W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 5.5A, 3.3V; Power Supply Approvals Xp Power - 04R8741 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 5.5A, 3.3V; Power Supply Approvals Xp Power
04R8741
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 5.5A, 3.3V; Power Supply Approvals Xp Power 04R8741
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 5.5A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCL3012S3V3-ND JCL3012S3V3 04R8741
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 5.5A, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 5.5 amps 5.5 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2309-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers