15V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
ADAPTOR, AC-DC, 15V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:15V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 237-2146-ND | 92Y4382 |
| Product Name | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, 15V, 1.6A; Power Supply Approvals Triad Magnetics |
| Type | 1 | DC Power Supply |
| Form Factor | Wall Mount | |
| Operating Temperature | 0 to 45 C (32 to 113 F) | |
| AC Output Voltage | 15.0 volts | |
| DC Output Voltage | 15.0 volts | 15.0 volts |