XP Power JCK40 Series DC/DC Converter JCK4048S15

Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet
Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK40 Series DC/DC Converter - JCK4048S15 - XP Power
Sunnyvale, CA, USA
JCK40 Series DC/DC Converter
JCK4048S15
JCK40 Series DC/DC Converter JCK4048S15
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%

• 40 Watts
• 2:1 Input Range
• Very High Power Density
• Single and Dual Outputs
• High Efficiency up to 92%

Supplier's Site Datasheet
DC DC Converters - JCK4048S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK4048S15-ND
DC DC Converters JCK4048S15-ND
Isolated Module DC DC Converter 1 Output 15V 2.67A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 2.67A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power - 24T5285 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power
24T5285
Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power 24T5285
DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 2.67A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 40W, 2.67A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.67A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK4048S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK4048S15
Power Supplies - Board Mount - DC DC Converters JCK4048S15
DC DC CONVERTER 15V 40W

DC DC CONVERTER 15V 40W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK4048S15 JCK4048S15-ND 24T5285 JCK4048S15
Product Name JCK40 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 40W, 2.67A, 15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 176131339 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details