XP Power JCK40 Series DC/DC Converter JCK4048D15

Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet
Description
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK40 Series DC/DC Converter - JCK4048D15 - XP Power
Sunnyvale, CA, USA
JCK40 Series DC/DC Converter
JCK4048D15
JCK40 Series DC/DC Converter JCK4048D15
• 40 Watts • 2:1 Input Range • Very High Power Density • Single and Dual Outputs • High Efficiency up to 92%

• 40 Watts
• 2:1 Input Range
• Very High Power Density
• Single and Dual Outputs
• High Efficiency up to 92%

Supplier's Site Datasheet
DC DC Converters - JCK4048D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK4048D15-ND
DC DC Converters JCK4048D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1.33A, 1.33A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK4048D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK4048D15
Power Supplies - Board Mount - DC DC Converters JCK4048D15
DC DC CONVERTER +/-15V 40W

DC DC CONVERTER +/-15V 40W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power - 24T5282 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power
24T5282
Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power 24T5282
DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 40W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK4048D15 JCK4048D15-ND JCK4048D15 24T5282
Product Name JCK40 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 40W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 222943932 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details