XP Power JCK Series DC/DC Converter JCK3048D15

Description
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
Request a Quote Datasheet
Description
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK Series DC/DC Converter - JCK3048D15 - XP Power
Sunnyvale, CA, USA
JCK Series DC/DC Converter
JCK3048D15
JCK Series DC/DC Converter JCK3048D15
2:1 Input Range High Power Density Single and Dual Outputs High Efficiency Up to 92% Remote On/Off 1600 VDC Isolation 3 Year Warranty Operating Temperature -40 °C to +75 °C Overvoltage Protection Overload Protection Short Circuit Protection
  • 2:1 Input Range
  • High Power Density
  • Single and Dual Outputs
  • High Efficiency Up to 92%
  • Remote On/Off
  • 1600 VDC Isolation
  • 3 Year Warranty
  • Operating Temperature -40 °C to +75 °C
  • Overvoltage Protection
  • Overload Protection
  • Short Circuit Protection
Supplier's Site Datasheet
DC DC Converters - JCK3048D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK3048D15-ND
DC DC Converters JCK3048D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Xp Power - 79R9172 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Xp Power
79R9172
Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Xp Power 79R9172
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK3048D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK3048D15
Power Supplies - Board Mount - DC DC Converters JCK3048D15
DC DC CONVERTER +/-15V 30W

DC DC CONVERTER +/-15V 30W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK3048D15 JCK3048D15-ND 79R9172 JCK3048D15
Product Name JCK Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 1A, 1A, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Industrial ITE (Commercial)
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6890-ea-pu-10920-125-4u-wc-32109 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
EMI Filters - AME28461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details