XP Power JCK15 Series DC/DC Converter JCK1512D15

Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK15 Series DC/DC Converter - JCK1512D15 - XP Power
Sunnyvale, CA, USA
JCK15 Series DC/DC Converter
JCK1512D15
JCK15 Series DC/DC Converter JCK1512D15
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty

• 15 Watts
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• High Efficiency - up to 89%
• 3 Year Warranty

Supplier's Site
DC DC Converters - JCK1512D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK1512D15-ND
DC DC Converters JCK1512D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power - 52R2841 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power
52R2841
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power 52R2841
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK1512D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK1512D15
Power Supplies - Board Mount - DC DC Converters JCK1512D15
DC DC CONVERTER +/-15V 15W

DC DC CONVERTER +/-15V 15W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK1512D15 JCK1512D15-ND 52R2841 JCK1512D15
Product Name JCK15 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 15V, -15V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details