Triad Magnetics AC DC Desktop, Wall Power Adapters WSU240-0750-13

Description
24V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Description
24V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wall Mount Adaptor, AC-DC, 24V, 0.75A (part number 05AC7721) is designed for a wide input voltage range of 90-264VAC and operates at a frequency of 50-60Hz. It provides a regulated output voltage of 24VDC with a maximum output current of 0.75A, making it suitable for applications requiring up to 18W of power. The device features a low no-load power consumption of less than 100mW and an average efficiency of 85% or higher, complying with DOE level VI efficiency standards. This power supply operates within an ambient temperature range of 0°C to +40°C at full load and can be stored in temperatures from -20°C to 60°C. It is designed to withstand humidity levels of 5% to 95% non-condensing. The adaptor includes safety features such as over-voltage and short-circuit protection, and it meets various safety and EMI standards, including UL and CSA certifications. The product is housed in a thermoplastic molded enclosure and comes with a 6-foot long output cord. It has a warranty period of 5 years and is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Wall Mount Adaptor, AC-DC, 24V, 0.75A (part number 05AC7721) is designed for a wide input voltage range of 90-264VAC and operates at a frequency of 50-60Hz. It provides a regulated output voltage of 24VDC with a maximum output current of 0.75A, making it suitable for applications requiring up to 18W of power. The device features a low no-load power consumption of less than 100mW and an average efficiency of 85% or higher, complying with DOE level VI efficiency standards. This power supply operates within an ambient temperature range of 0°C to +40°C at full load and can be stored in temperatures from -20°C to 60°C. It is designed to withstand humidity levels of 5% to 95% non-condensing. The adaptor includes safety features such as over-voltage and short-circuit protection, and it meets various safety and EMI standards, including UL and CSA certifications. The product is housed in a thermoplastic molded enclosure and comes with a 6-foot long output cord. It has a warranty period of 5 years and is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2251-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2251-ND
AC DC Desktop, Wall Power Adapters 237-2251-ND
24V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

24V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Triad Magnetics - 05AC7721 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Triad Magnetics
05AC7721
Wall Mount Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Triad Magnetics 05AC7721
WALL MOUNT ADAPTOR, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Product Range:WSU Series RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Product Range:WSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2251-ND 05AC7721
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details