XP Power JCE06 Series DC-DC Converter JCE0624D03

Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE06 Series DC-DC Converter - JCE0624D03 - XP Power
Sunnyvale, CA, USA
JCE06 Series DC-DC Converter
JCE0624D03
JCE06 Series DC-DC Converter JCE0624D03
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• DIP-24 Plastic Case
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1930-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1930-5-ND
DC DC Converters 1470-1930-5-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA, 909mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 909mA, 909mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.909A, 6W; Power Supply Approvals Xp Power - 19X6802 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.909A, 6W; Power Supply Approvals Xp Power
19X6802
Dc-Dc Converter, Iso Pol, 2O/p, 0.909A, 6W; Power Supply Approvals Xp Power 19X6802
DC-DC CONVERTER, ISO POL, 2O/P, 0.909A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.909A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:909mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCE0624D03 1470-1930-5-ND 19X6802
Product Name JCE06 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.909A, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation, Military
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -3.3 to 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1154-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 14 amps
View Details
2 suppliers
12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details