XP Power JCB Series DC/DC Converter JCB0312D12-M

Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The JCB0312D12-M is a 3-watt DC/DC converter from the JCB Series by XP Power, designed to operate within a 2:1 input voltage range of 9-18 VDC. It provides a dual output of ±12 V with a maximum output current of ±125 mA. The converter features an initial set accuracy of ±1% and maintains line and load regulation of ±0.5%. It has a transient response of less than 3% deviation, recovering to within 1% in 2 ms for a 50% load change. This model operates efficiently across a wide temperature range of -40 °C to +100 °C, with a maximum case temperature of +100 °C. It offers 1500 VDC isolation between input and output, with an optional high isolation version available at 3000 VDC. The device includes short circuit protection with auto recovery and has a ripple and noise specification of 60 mV peak-to-peak maximum. The JCB0312D12-M is suitable for applications requiring reliable power conversion in harsh environments, with a power density of 7.5 W/in² and an MTBF of over 2 million hours at 25 °C. It is compliant with various EMC standards, making it a robust choice for engineers looking for a dependable DC/DC converter.

Datasheet Summary
Powered by GS/AI

The JCB0312D12-M is a 3-watt DC/DC converter from the JCB Series by XP Power, designed to operate within a 2:1 input voltage range of 9-18 VDC. It provides a dual output of ±12 V with a maximum output current of ±125 mA. The converter features an initial set accuracy of ±1% and maintains line and load regulation of ±0.5%. It has a transient response of less than 3% deviation, recovering to within 1% in 2 ms for a 50% load change. This model operates efficiently across a wide temperature range of -40 °C to +100 °C, with a maximum case temperature of +100 °C. It offers 1500 VDC isolation between input and output, with an optional high isolation version available at 3000 VDC. The device includes short circuit protection with auto recovery and has a ripple and noise specification of 60 mV peak-to-peak maximum. The JCB0312D12-M is suitable for applications requiring reliable power conversion in harsh environments, with a power density of 7.5 W/in² and an MTBF of over 2 million hours at 25 °C. It is compliant with various EMC standards, making it a robust choice for engineers looking for a dependable DC/DC converter.

Suppliers

Company
Product
Description
Supplier Links
JCB Series DC/DC Converter - JCB0312D12-M - XP Power
Sunnyvale, CA, USA
JCB Series DC/DC Converter
JCB0312D12-M
JCB Series DC/DC Converter JCB0312D12-M
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty

• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JCB0312D12-M
Product Name JCB Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1241931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details