AMETEK Programmable Power AC Source 251

Description
The 251 is a 250 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Voltage Rating: 250VA Output Voltage Range: 0-32, 0-130, 0-260 VAC Input Power: 115 or 230 VAC ±10%, 47-53 Hz The Elgar 251 basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator. The Elgar 251 is single phase and has a voltage rating of 250 VA.
Description
The 251 is a 250 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Voltage Rating: 250VA Output Voltage Range: 0-32, 0-130, 0-260 VAC Input Power: 115 or 230 VAC ±10%, 47-53 Hz The Elgar 251 basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator. The Elgar 251 is single phase and has a voltage rating of 250 VA.

Suppliers

Company
Product
Description
Supplier Links
AC Source 251
The 251 is a 250 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Voltage Rating: 250VA Output Voltage Range: 0-32, 0-130, 0-260 VAC Input Power: 115 or 230 VAC ±10%, 47-53 Hz The Elgar 251 basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator. The Elgar 251 is single phase and has a voltage rating of 250 VA.

The 251 is a 250 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Voltage Rating: 250VA
  • Output Voltage Range: 0-32, 0-130, 0-260 VAC
  • Input Power: 115 or 230 VAC ±10%, 47-53 Hz

The Elgar 251 basic power amplifier consists of a ±DC supply and a multi-state amplifier with a multiple-tap power output transformer. Output frequency is established by a plug-in oscillator. The Elgar 251 is single phase and has a voltage rating of 250 VA.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 251
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Asterion DC Half-Rack Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor Rack Mount
Features Power Factor Correction
View Details