XP Power DC DC Converters IZB0348S05

Description
SINGLE O/P DC-DC PCB MOUNT 3W 1.
Request a Quote Datasheet
Description
SINGLE O/P DC-DC PCB MOUNT 3W 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IZB0348S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IZB0348S05-ND
DC DC Converters 1470-IZB0348S05-ND
SINGLE O/P DC-DC PCB MOUNT 3W 1.

SINGLE O/P DC-DC PCB MOUNT 3W 1.

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power - 61AK3184 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
61AK3184
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power 61AK3184
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kV

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IZB0348S05-ND 61AK3184
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products