XP Power DC DC Converters IZB0324S24

Description
SINGLE O/P DC-DC PCB MOUNT 3W 1.
Request a Quote Datasheet
Description
SINGLE O/P DC-DC PCB MOUNT 3W 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IZB0324S24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IZB0324S24-ND
DC DC Converters 1470-IZB0324S24-ND
SINGLE O/P DC-DC PCB MOUNT 3W 1.

SINGLE O/P DC-DC PCB MOUNT 3W 1.

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power - 61AK3182 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power
61AK3182
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power 61AK3182
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:9.5mm

DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:9.5mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IZB0324S24-ND 61AK3182
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 320V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details