Triad Magnetics AC AC Wall Power Adapters WAU20-2000

Description
20VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
20VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-1889-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-1889-ND
AC AC Wall Power Adapters 237-1889-ND
20VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input

20VAC 2A AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Ac, 20V, 2A; Power Supply Approvals Triad Magnetics - 77M9461 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Ac, 20V, 2A; Power Supply Approvals Triad Magnetics
77M9461
Adaptor, Ac-Ac, 20V, 2A; Power Supply Approvals Triad Magnetics 77M9461
ADAPTOR, AC-AC, 20V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:40W; Output Voltage VAC:20VAC; Output Current:2A; Plug Type:US; Output Connector:Barrel Plug 2.1mm x 5.5mm x 11mm; Input Voltage AC Max:120V RoHS Compliant: Yes

ADAPTOR, AC-AC, 20V, 2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:40W; Output Voltage VAC:20VAC; Output Current:2A; Plug Type:US; Output Connector:Barrel Plug 2.1mm x 5.5mm x 11mm; Input Voltage AC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1889-ND 77M9461
Product Name AC AC Wall Power Adapters Adaptor, Ac-Ac, 20V, 2A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 20.0 volts 20.0 volts
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details