Triad Magnetics AC DC Desktop, Wall Power Adapters WDU12-1200

Description
12V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2302-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2302-ND
AC DC Desktop, Wall Power Adapters 237-2302-ND
12V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 14W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 12V, 1.2A; Power Supply Approvals Triad Magnetics - 96M9178 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 12V, 1.2A; Power Supply Approvals Triad Magnetics
96M9178
Ac-Dc Converter, External Plug In, 1 O/p, 12V, 1.2A; Power Supply Approvals Triad Magnetics 96M9178
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:14.4W; Output Voltage - Output 1:12V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:14.4W; Output Voltage - Output 1:12V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in. - 70218410 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in.
70218410
Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in. 70218410
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2302-ND 96M9178 70218410
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 12V, 1.2A; Power Supply Approvals Triad Magnetics Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in.
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

40W Slimline Single Phase  Single Output Power Supplies - PS-S4012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details