XP Power DC DC Converters IVB0105S24

Description
DC DC CONVERTER SINGLE 24V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER SINGLE 24V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IVB0105S24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IVB0105S24-ND
DC DC Converters 1470-IVB0105S24-ND
DC DC CONVERTER SINGLE 24V 1W

DC DC CONVERTER SINGLE 24V 1W

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power - 61AK3148 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power
61AK3148
Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power 61AK3148
DC-DC CONVERTER, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Isolation Voltage:3kV

DC-DC CONVERTER, 24V, 0.042A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Isolation Voltage:3kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IVB0105S24-ND 61AK3148
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.042A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.0420 amps 0.0420 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp060-daan3-19749 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 2.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - MAS - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 15 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details