XP Power ITX Series DC-DC Converter ITX1205SA

Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITX Series DC-DC Converter - ITX1205SA - XP Power
Sunnyvale, CA, USA
ITX Series DC-DC Converter
ITX1205SA
ITX Series DC-DC Converter ITX1205SA
• 6 Watts • 2:1 Input Range • SIP8 Plastic Case • Operating Temperature -40 °C to +90 °C • Single and Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• SIP8 Plastic Case
• Operating Temperature -40 °C to +90 °C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-2534-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2534-5-ND
DC DC Converters 1470-2534-5-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 9V - 18V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Sip, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power - 54X5273 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Sip, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power
54X5273
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Sip, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power 54X5273
Isolated Board Mount DC/DC Converter, SIP, Fixed, SIP, 6 W, 5 V, 1.2 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, SIP, 6 W, 5 V, 1.2 A RoHS Compliant: Yes

Supplier's Site
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Xp Power - 47X2668 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Xp Power
47X2668
Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Xp Power 47X2668
DC/DC CONVERTER, 6W, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITX1205SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITX1205SA
Power Supplies - Board Mount - DC DC Converters ITX1205SA
DC DC CONVERTER 5V 6W

DC DC CONVERTER 5V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ITX1205SA 1470-2534-5-ND 54X5273 47X2668 ITX1205SA
Product Name ITX Series DC-DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Sip, 6 W, 5 V, 1.2 A Rohs Compliant Xp Power Dc/dc Converter, 6W, 5V, 1.2A; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Military ITE (Commercial)
Operating Temperature -40 to 90 C (-40 to 194 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6983-ea-psi-10360-240-4u-wc-30000w-32202 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LS2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details