XP Power DC DC Converters ITU0348S12

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-ITU0348S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-ITU0348S12-ND
DC DC Converters 1470-ITU0348S12-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power - 92AH2536 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
92AH2536
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power 92AH2536
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14mm; Depth:14mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:14mm; Depth:14mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ITU0348S12-ND 92AH2536
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details