XP Power DC DC Converters ITR0312S12

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-ITR0312S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-ITR0312S12-ND
DC DC Converters 1470-ITR0312S12-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power - 92AH2518 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
92AH2518
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power 92AH2518
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ITR0312S12-ND 92AH2518
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details