XP Power DC DC Converters ITQ4809SA-H

Description
Isolated Module DC DC Converter 1 Output 9V 666mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 666mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ITQ4809SA-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ITQ4809SA-H-ND
DC DC Converters ITQ4809SA-H-ND
Isolated Module DC DC Converter 1 Output 9V 666mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 9V 666mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power - 44Y5549 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power
44Y5549
Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power 44Y5549
DC-DC CONVERTER, 9V, 0.666A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.666A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Width:9.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ITQ4809SA-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ITQ4809SA-H
Power Supplies - Board Mount - DC DC Converters ITQ4809SA-H
DC DC CONVERTER 9V 6W

DC DC CONVERTER 9V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number ITQ4809SA-H-ND 44Y5549 ITQ4809SA-H
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.666A, Sip; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.6660 amps 0.6660 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6948-ea-bt-20360-240-4u-32167 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - GHP2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details