XP Power DC DC Converters ITP0312S3V3

Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4828-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4828-ND
DC DC Converters 1470-4828-ND
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.7A; No. Of Outputs Xp Power - 94AC9133 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.7A; No. Of Outputs Xp Power
94AC9133
Dc-Dc Converter, 3.3V, 0.7A; No. Of Outputs Xp Power 94AC9133
DC-DC CONVERTER, 3.3V, 0.7A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.7A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4828-ND 94AC9133
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.7A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.7000 amps 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC AC Wall Power Adapters - WAU090-1200-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details