Triad Magnetics AC DC Desktop, Wall Power Adapters WSU120-2000-13

Description
12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2229-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2229-ND
AC DC Desktop, Wall Power Adapters 237-2229-ND
12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 12V, 2A; Power Supply Approvals Triad Magnetics - 05AC7685 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 12V, 2A; Power Supply Approvals Triad Magnetics
05AC7685
Wall Mount Adaptor, Ac-Dc, 12V, 2A; Power Supply Approvals Triad Magnetics 05AC7685
WALL MOUNT ADAPTOR, AC-DC, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2229-ND 05AC7685
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 12V, 2A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6005-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 4.5 amps
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details