The PS-6024 is a 60 W single-output, single-phase, low-profile DIN rail mountable power supply with a 24 V DC output at 2.5 A, featuring universal AC input (85-264 VAC), 100% full load burn-in, and free air convection cooling. It has an efficiency of 84%, output voltage tolerance of ±1%, and protections against short circuit, overload, and overvoltage. The unit is isolation class II, complies with UL60950-1 and EN60950-1, and meets EMC standards EN55011, EN55022 Class B, and EN61000-3-2,-3. Dimensions are 78 mm wide, 93 mm high, and 56 mm deep.
Features:
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.
| Altech Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PS-6024 | 70075549 |
| Product Name | 60 W Single Phase Single Output Low Profile Power Supplies | PwrSup;AC-DC;Out 24VDC;In 88 to 264/124to 370VAC/VDC;DIN Rail;Enclosed;60W;1 |
| Type | DC Power Supply | DC Power Supply |
| Form Factor | DIN Rail | DIN Rail |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | |
| DC Output Voltage | 24.0 volts | 24.0 volts |
| DC Output Power | 60 watts |