TDK-Lambda Americas Inc. DC-DC Converters CC1R5-1203SR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC1R5-1203SR-E is a 1.5W isolated DC-DC converter from the CC-E series, operating from a 9 to 18V input to deliver a 3.3V single output, with surface mount (R) packaging. It delivers 1.32W at 73% efficiency under nominal input and maintains an input-to-output isolation of 500Vac. The device supports remote on/off with negative logic, features a five-sided metal case for reduced radiated noise, and operates in ambient temperatures from -40 to 85°C. Output voltage tolerance is ±3%, with ripple and noise limited to 120mV (40mV typical). The part supports output trim via a terminal and requires no minimum load.

Datasheet Summary
Powered by GS/AI

The CC1R5-1203SR-E is a 1.5W isolated DC-DC converter from the CC-E series, operating from a 9 to 18V input to deliver a 3.3V single output, with surface mount (R) packaging. It delivers 1.32W at 73% efficiency under nominal input and maintains an input-to-output isolation of 500Vac. The device supports remote on/off with negative logic, features a five-sided metal case for reduced radiated noise, and operates in ambient temperatures from -40 to 85°C. Output voltage tolerance is ±3%, with ripple and noise limited to 120mV (40mV typical). The part supports output trim via a terminal and requires no minimum load.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC1R5-1203SR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC1R5-1203SR-E
DC-DC Converters CC1R5-1203SR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 445-2451-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-2451-ND
DC DC Converters 445-2451-ND
Isolated Module DC DC Converter 1 Output 3.3V 400mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 400mA 9V - 18V Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category Power Supplies Power Supplies
Product Number CC1R5-1203SR-E 445-2451-ND
Product Name DC-DC Converters DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG3-24-12DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CC30-2412SRH-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 802L-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC6-1212SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers