Triad Magnetics Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W TLM4036DC-0700

Description
Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W
Datasheet
Description
Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W - 70218067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W
70218067
Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W 70218067
Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W

Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W

Supplier's Site
Led Driver, Dc-Dc, Cc, 700Ma, 36V, 26W; Power Supply Approvals Triad Magnetics - 45P2901 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 700Ma, 36V, 26W; Power Supply Approvals Triad Magnetics
45P2901
Led Driver, Dc-Dc, Cc, 700Ma, 36V, 26W; Power Supply Approvals Triad Magnetics 45P2901
LED DRIVER, DC-DC, CC, 700mA, 36V, 26W; Power Supply Approvals:ITE; Product Range:TLM Series; Output Power Max:26W; Output Voltage Max:36V; Output Current:700mA; Dimming Control Type:-; DC / DC Converter Mounting:Panel; Depth:32mm RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 700mA, 36V, 26W; Power Supply Approvals:ITE; Product Range:TLM Series; Output Power Max:26W; Output Voltage Max:36V; Output Current:700mA; Dimming Control Type:-; DC / DC Converter Mounting:Panel; Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70218067 45P2901
Product Name Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-vin2VDC, .7A, 26W Led Driver, Dc-Dc, Cc, 700Ma, 36V, 26W; Power Supply Approvals Triad Magnetics
Type DC-DC Converter
Technology Switching Power Supply
Number of Outputs 1 #
DC Input Voltage 10.0 to 40.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SGI80-313C - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 25000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers