XP Power Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power ISD0105D03

Description
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V; Output Current - Output 2:151mA; Output Voltage - Output 3:-;RoHS Compliant: Yes
Description
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V; Output Current - Output 2:151mA; Output Voltage - Output 3:-;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ISD01 Series DC-DC Converter from Newark, an Avnet Company, features dual outputs with a maximum power rating of 1W. It operates within an input voltage range of 2.97V to 3.63V for the 3.3V output and 4.5V to 5.5V for the 5V output. The converter supports output currents of up to 151mA for ±3.3V and 100mA for ±5.0V. It offers high isolation with 4200 VDC input-to-output isolation and a working voltage of 250 VAC/400 VDC. The operating temperature range is -40 °C to +105 °C, making it suitable for various environments. The device is available in an ultra-compact SMD package and has a tape and reel option for automated assembly. Efficiency ratings reach up to 78%, and it includes features such as short circuit protection and low ripple noise. The product is RoHS compliant and comes with a three-year warranty.

Datasheet Summary
Powered by GS/AI

The ISD01 Series DC-DC Converter from Newark, an Avnet Company, features dual outputs with a maximum power rating of 1W. It operates within an input voltage range of 2.97V to 3.63V for the 3.3V output and 4.5V to 5.5V for the 5V output. The converter supports output currents of up to 151mA for ±3.3V and 100mA for ±5.0V. It offers high isolation with 4200 VDC input-to-output isolation and a working voltage of 250 VAC/400 VDC. The operating temperature range is -40 °C to +105 °C, making it suitable for various environments. The device is available in an ultra-compact SMD package and has a tape and reel option for automated assembly. Efficiency ratings reach up to 78%, and it includes features such as short circuit protection and low ripple noise. The product is RoHS compliant and comes with a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power - 43AC0006 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power
43AC0006
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power 43AC0006
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V; Output Current - Output 2:151mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:151mA; Output Voltage - Output 2:-3.3V; Output Current - Output 2:151mA; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 43AC0006
Product Name Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6846-ea-pu-10750-240-6u-60000w-32065 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LSO2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details