AMETEK Programmable Power AC Source 251B

Description
The 251B is a 260 V, 250 VA, 9.2 A, 5 kHz ac source from Elgar. Additional Features: Total VA: 250 Voltage Range (RMS) L-N 0-32 volts @ 9.2 Amp (RMS) 0-130 volts @ 2.25 Amp (RMS) 0-260 volts @ 1.1 Amp (RMS) Frequency Range (Hz): 45 to 5k at full rated power Input: 115 or 230 Vac, 47/63 Hz, Single phase. Output Power Volt Ampere Rating Single phase: 120 VA to 18 kVA Dual phase: 24 0 VA to 18 kVA Three phase: 150 VA to 36 kVA Applications The linear design of the SL and B Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing. Power fault simulation when used with an Elgar Plug-In Programmer Frequency conversion (60 to 50 Hz or 50 to 60 Hz) for generating international or USA power Power supply testing Gyro testing Avionics testing (400 Hz) The Elgar 251B power source is a wide range, solid-state linear amplifier that converts the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop 19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The Elgar 251B offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges. Continuous Duty at 100% Rated Capacity Due to their conservative design, the 251B provides continuous duty at 100% rated capacity into a linear resistive load. Low Harmonic Distortion The Elgar 251B power sources provide low harmonic distortion normally below 0.3% midband, 0.6% over the full frequency range. Wide Frequency Range Elgar AC power sources offer frequencies from 45 Hz to 5 kHz at full rated power. (optionally expandable to 10 kHz). Configurable The Elgar 251B components can be used as building blocks for creating a full range of single, dual and three-phase AC power sources.
Datasheet
Description
The 251B is a 260 V, 250 VA, 9.2 A, 5 kHz ac source from Elgar. Additional Features: Total VA: 250 Voltage Range (RMS) L-N 0-32 volts @ 9.2 Amp (RMS) 0-130 volts @ 2.25 Amp (RMS) 0-260 volts @ 1.1 Amp (RMS) Frequency Range (Hz): 45 to 5k at full rated power Input: 115 or 230 Vac, 47/63 Hz, Single phase. Output Power Volt Ampere Rating Single phase: 120 VA to 18 kVA Dual phase: 24 0 VA to 18 kVA Three phase: 150 VA to 36 kVA Applications The linear design of the SL and B Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing. Power fault simulation when used with an Elgar Plug-In Programmer Frequency conversion (60 to 50 Hz or 50 to 60 Hz) for generating international or USA power Power supply testing Gyro testing Avionics testing (400 Hz) The Elgar 251B power source is a wide range, solid-state linear amplifier that converts the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop 19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The Elgar 251B offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges. Continuous Duty at 100% Rated Capacity Due to their conservative design, the 251B provides continuous duty at 100% rated capacity into a linear resistive load. Low Harmonic Distortion The Elgar 251B power sources provide low harmonic distortion normally below 0.3% midband, 0.6% over the full frequency range. Wide Frequency Range Elgar AC power sources offer frequencies from 45 Hz to 5 kHz at full rated power. (optionally expandable to 10 kHz). Configurable The Elgar 251B components can be used as building blocks for creating a full range of single, dual and three-phase AC power sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 251B
The 251B is a 260 V, 250 VA, 9.2 A, 5 kHz ac source from Elgar. Additional Features: Total VA: 250 Voltage Range (RMS) L-N 0-32 volts @ 9.2 Amp (RMS) 0-130 volts @ 2.25 Amp (RMS) 0-260 volts @ 1.1 Amp (RMS) Frequency Range (Hz): 45 to 5k at full rated power Input: 115 or 230 Vac, 47/63 Hz, Single phase. Output Power Volt Ampere Rating Single phase: 120 VA to 18 kVA Dual phase: 24 0 VA to 18 kVA Three phase: 150 VA to 36 kVA Applications The linear design of the SL and B Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing. Power fault simulation when used with an Elgar Plug-In Programmer Frequency conversion (60 to 50 Hz or 50 to 60 Hz) for generating international or USA power Power supply testing Gyro testing Avionics testing (400 Hz) The Elgar 251B power source is a wide range, solid-state linear amplifier that converts the incoming line to low distortion, stable sine wave power. These solid-state frequency changers are benchtop 19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators. The Elgar 251B offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges. Continuous Duty at 100% Rated Capacity Due to their conservative design, the 251B provides continuous duty at 100% rated capacity into a linear resistive load. Low Harmonic Distortion The Elgar 251B power sources provide low harmonic distortion normally below 0.3% midband, 0.6% over the full frequency range. Wide Frequency Range Elgar AC power sources offer frequencies from 45 Hz to 5 kHz at full rated power. (optionally expandable to 10 kHz). Configurable The Elgar 251B components can be used as building blocks for creating a full range of single, dual and three-phase AC power sources.

The 251B is a 260 V, 250 VA, 9.2 A, 5 kHz ac source from Elgar.

Additional Features:

  • Total VA: 250
  • Voltage Range (RMS) L-N
  • 0-32 volts @ 9.2 Amp (RMS)
  • 0-130 volts @ 2.25 Amp (RMS)
  • 0-260 volts @ 1.1 Amp (RMS)
  • Frequency Range (Hz): 45 to 5k at full rated power
  • Input: 115 or 230 Vac, 47/63 Hz, Single phase.
  • Output Power Volt Ampere Rating
  • Single phase: 120 VA to 18 kVA
  • Dual phase: 24 0 VA to 18 kVA
  • Three phase: 150 VA to 36 kVA

Applications

The linear design of the SL and B Series provides a highly regulated, clean sine wave, making these units ideal for linear loads in general purpose test applications as well as for Automatic Test Equipment systems and avionics testing.

  • Power fault simulation when used with an Elgar Plug-In Programmer
  • Frequency conversion (60 to 50 Hz or 50 to 60 Hz) for generating international or USA power
  • Power supply testing
  • Gyro testing
  • Avionics testing (400 Hz)

The Elgar 251B power source is a wide range, solid-state linear amplifier that converts the incoming line to low distortion, stable sine wave power.

These solid-state frequency changers are benchtop 19" rackmount units that can be driven over their full voltage and frequency ranges by fixed, variable or programmable plug-in oscillators.

The Elgar 251B offers overload and overtemperature protection, can operate continuously at up to 150% rated capacity, and provide up to three output voltage ranges.

Continuous Duty at 100% Rated Capacity

Due to their conservative design, the 251B provides continuous duty at 100% rated capacity into a linear resistive load.

Low Harmonic Distortion

The Elgar 251B power sources provide low harmonic distortion normally below 0.3% midband, 0.6% over the full frequency range.

Wide Frequency Range

Elgar AC power sources offer frequencies from 45 Hz to 5 kHz at full rated power. (optionally expandable to 10 kHz).

Configurable

The Elgar 251B components can be used as building blocks for creating a full range of single, dual and three-phase AC power sources.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 251B
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details