Triad Magnetics AC DC Desktop, Wall Power Adapters WDU9-500

Description
9V 4.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
9V 4.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2334-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2334-ND
AC DC Desktop, Wall Power Adapters 237-2334-ND
9V 4.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

9V 4.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 18.5W, 9V; Power Supply Approvals Triad Magnetics - 97F7919 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 18.5W, 9V; Power Supply Approvals Triad Magnetics
97F7919
Ac-Dc Converter, External Plug In, 1 O/p, 18.5W, 9V; Power Supply Approvals Triad Magnetics 97F7919
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18.5W, 9V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18.5W; Output Voltage - Output 1:9V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18.5W, 9V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18.5W; Output Voltage - Output 1:9V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Plug; 120 VAC; 0.5 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz - 70218404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug; 120 VAC; 0.5 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz
70218404
Wall Plug; 120 VAC; 0.5 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz 70218404
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2334-ND 97F7919 70218404
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 18.5W, 9V; Power Supply Approvals Triad Magnetics Wall Plug; 120 VAC; 0.5 A; 120 VAC @ 60Hz; 2-1/2 in.; 2 in.; 1-5/8 in.; 60 Hz
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details