XP Power DC-DC Converter IMM0112D03

Description
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - IMM0112D03 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
IMM0112D03
DC-DC Converter IMM0112D03
1 Watt World Wide Medical Approvals Single and Dual Outputs 2 μA Patient Leakage Current SIP7 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF 1 MHrs 3 Year Warranty

1 Watt

  • World Wide Medical Approvals
  • Single and Dual Outputs
  • 2 μA Patient Leakage Current
  • SIP7 Package
  • -20 °C to +100 °C Operation
  • Full Load at 60 °C Ambient
  • 1500 VAC Isolation, 1 MOPP
  • MTBF 1 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3579-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3579-ND
DC DC Converters 1470-3579-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 150mA, 150mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 150mA, 150mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 3.3V, 0.15A; Power Supply Approvals Xp Power - 98Y4002 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 3.3V, 0.15A; Power Supply Approvals Xp Power
98Y4002
Dc-Dc Converter, Medical, 3.3V, 0.15A; Power Supply Approvals Xp Power 98Y4002
DC-DC CONVERTER, MEDICAL, 3.3V, 0.15A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:150mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 3.3V, 0.15A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:150mA; Output Voltage - Output 2:-3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IMM0112D03 1470-3579-ND 98Y4002
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, Medical, 3.3V, 0.15A; Power Supply Approvals Xp Power
Type DC-DC Converter; Medical Power Supply DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
DC Output Current 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-elr-10500-180-4u-27143 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aerospace & Defense Products - AHF2805S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details