XP Power DC-DC Converters IML0224S09

Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote
Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IML0224S09 is a DC-DC converter from XP Power, designed to provide a 9.0 V output with a maximum output current of 222 mA. It operates within an input voltage range of 4.5 to 5.5 V and features an efficiency of 80%. The device is housed in a compact SIP7 package, measuring 0.77 x 0.39 x 0.49 inches (19.5 x 9.8 x 12.5 mm), and is suitable for a wide range of applications due to its operating temperature range of -40 °C to +85 °C without derating. The converter offers 4000 VAC isolation with a patient leakage current of only 2 OºA, making it compliant with medical safety standards. It has a mean time between failures (MTBF) of 2.5 million hours, indicating high reliability. The IML0224S09 also includes features such as short circuit protection and a maximum capacitive load of 470 OºF. This product is backed by a 3-year warranty, ensuring support for long-term use.

Datasheet Summary
Powered by GS/AI

The IML0224S09 is a DC-DC converter from XP Power, designed to provide a 9.0 V output with a maximum output current of 222 mA. It operates within an input voltage range of 4.5 to 5.5 V and features an efficiency of 80%. The device is housed in a compact SIP7 package, measuring 0.77 x 0.39 x 0.49 inches (19.5 x 9.8 x 12.5 mm), and is suitable for a wide range of applications due to its operating temperature range of -40 °C to +85 °C without derating. The converter offers 4000 VAC isolation with a patient leakage current of only 2 OºA, making it compliant with medical safety standards. It has a mean time between failures (MTBF) of 2.5 million hours, indicating high reliability. The IML0224S09 also includes features such as short circuit protection and a maximum capacitive load of 470 OºF. This product is backed by a 3-year warranty, ensuring support for long-term use.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - IML0224S09 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
IML0224S09
DC-DC Converters IML0224S09
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
  • World Wide Medical Approvals
  • Single & Dual Outputs
  • SIP7 Package
  • -40 °C to +85 °C Operation
  • Full Load at 85 °C Ambient
  • 4000 VAC Isolation, 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • MTBF 2.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3693-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3693-ND
DC DC Converters 1470-3693-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power - 01AC2691 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power
01AC2691
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power 01AC2691
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IML0224S09 1470-3693-ND 01AC2691
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2144-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details