The DC-DC Converter from the IML02 series provides a single output of 15V at a maximum current of 133mA, delivering up to 2W of power. It operates within an input voltage range of 13.5V to 16.5V and features an efficiency of approximately 82%. The converter is designed for a wide operating temperature range of -40 °C to +85 °C without derating, making it suitable for various applications. It includes 4000 VAC isolation and has a low patient leakage current of 2 OºA, complying with medical safety standards. The device is housed in a compact SIP7 package, measuring 0.77 x 0.39 x 0.49 inches, and is RoHS compliant. With a mean time between failures (MTBF) of 2.5 million hours, it offers reliability for critical applications.
Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input
DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:9.8mm RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IML0212S15 | 1470-3675-ND | 01AC2673 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts |