XP Power DC-DC Converters IML0212D15

Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote Datasheet
Description
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - IML0212D15 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
IML0212D15
DC-DC Converters IML0212D15
World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300 VAC 2 μA Patient Leakage Current MTBF 2.5 MHrs 3 Year Warranty
  • World Wide Medical Approvals
  • Single & Dual Outputs
  • SIP7 Package
  • -40 °C to +85 °C Operation
  • Full Load at 85 °C Ambient
  • 4000 VAC Isolation, 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • MTBF 2.5 MHrs
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3680-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3680-ND
DC DC Converters 1470-3680-ND
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power - 01AC2669 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
01AC2669
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power 01AC2669
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V; Width:9.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V; Width:9.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number IML0212D15 1470-3680-ND 01AC2669
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6971-ea-bt-20920-40-triple-4u-32190 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - LS2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details