AMETEK Programmable Power DC Power Supply DCR32-155T

Description
The DCR32-155T is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-155A Power: 5000W 208 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 20mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR32-155T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.
Datasheet
Description
The DCR32-155T is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-155A Power: 5000W 208 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 20mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR32-155T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply DCR32-155T
The DCR32-155T is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-32V Current: 0-155A Power: 5000W 208 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 20mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR32-155T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.

The DCR32-155T is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-32V
  • Current: 0-155A
  • Power: 5000W
  • 208 VAC, 60 Hz, 3 phase input
  • 0.1% line and load regulation (typical)
  • 40 ms transient response-50% change (typical)
  • 20mV RMS Ripple
  • Automatic V/I crossover with indicators
  • Remote control functions: V/I, OVP shutdown; external meter/indicator drive
  • No programming resistors in contact with output, avoids hi-voltage problems with programming components
  • EMI protection on AC line
  • OVP Shutdown standard
  • Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense
  • IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP

The Sorensen DCR32-155T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR32-155T
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR150-6B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details