The AWSP60-5 is a single output AC-DC converter designed for applications requiring high reliability, particularly in industrial and telecommunications sectors. It provides an output voltage of 5V and a maximum output current of 12A, delivering a total output power of 60W. The input voltage range is 85-264Vac with a frequency range of 47-63Hz, and it features a maximum input current of 1.3A at rated voltage. This power supply includes several protective features such as over current protection, over voltage protection, and short circuit protection. It operates efficiently with a typical efficiency rating of 73% and has a ripple and noise specification of 75mV. The operating temperature range is from -10°C to 60°C, and it can withstand humidity levels of 20 to 90% RH, non-condensing. The unit is compliant with European EMC standards and safety approvals, including UL 60950 and TUV EN60950. It is also RoHS compliant, ensuring it meets environmental regulations. The dimensions of the converter are 160mm x 98mm x 38mm, and it weighs 450g. The cooling method is natural convection, making it suitable for various installation environments.
60 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
Enclosed AC DC Converters 1 Output 5V 12A 85 ~ 264 VAC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 60W, 12A, 5V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:5V; Output Current - Output 1:12A; Output Voltage - Output 2:-; External Depth:6.3" RoHS Compliant: Yes
Power supply, switching, enclosed, in:85-264VAC, out:5VDC, 12A, 60W
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | AWSP60-5 | 237-1300-ND | 79K5255 | 70218055 |
| Product Name | AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 60W, 12A, 5V; Power Supply Approvals Triad Magnetics | Power supply, switching, enclosed, in:85-264VAC, out:5VDC, 12A, 60W |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Operating Temperature | 0 to 45 C (32 to 113 F) | -10 to 60 C (14 to 140 F) | ||
| Regulatory Compliance | UL 60950 (UL File No: E204980) | RoHS Compliant | ||
| DC Output Voltage | 5.0 volts | 5.0 volts | 5.0 volts |