XP Power Power Supplies - Board Mount - DC DC Converters IES0112S12

Description
Win Source Part Number: 1352075-IES0112S12 Category: Power Supplies - Board Mount - DC DC Converters Series: IES01 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 38 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 83% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Approval Agency: CE, UKCA, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1352075-IES0112S12 Category: Power Supplies - Board Mount - DC DC Converters Series: IES01 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 38 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 83% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Approval Agency: CE, UKCA, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1352075-IES0112S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1352075-IES0112S12
Power Supplies - Board Mount - DC DC Converters 1352075-IES0112S12
Win Source Part Number: 1352075-IES0112S12 Category: Power Supplies - Board Mount - DC DC Converters Series: IES01 (1W) Type: Isolated Module Package: Tube Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 38 Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 83% Mounting Type: Surface Mount Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Approval Agency: CE, UKCA, UL Standard Number: 62368-1

Win Source Part Number: 1352075-IES0112S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: IES01 (1W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 38
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 84mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 83%
Mounting Type: Surface Mount
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: XP Power
Approval Agency: CE, UKCA, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1352075-IES0112S12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details
25000 mA 400 kHz SOIC DC-DC Converter IC - 715-IR3651SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
IOUT 25 amps
Operating Temperature -40 C (-40 F)
View Details