The iP2021CPbF is a dual-channel synchronous buck power block designed for high-current, low-profile DC-DC conversion in applications such as microprocessor power supplies. It features an LGA package with a 11mm x 7.65mm outline, integrates 60A multiphase capabilities per device, and supports operation up to 1 MHz with no derating up to 95°C PCB temperature. Each channel delivers up to 30A output current, and the block includes a built-in 6V LDO, under voltage lockout, and bidirectional current flow. It operates with input voltages from 8V to 14V and maintains output voltages up to 5V. The device is rated for a block temperature range of -40°C to 135°C and meets MSL level 3 reflow requirements. ESD compliance is specified per JEDEC JESD22-A114 (HBM 4kV) and JESD22-A115 (MM 400V).
IC REG BUCK ADJ 30A DL 12LLGA Product overview: IP2021CPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 30A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 30A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2021CPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-IP2021CPBF |
| Product Name | Buck 30A Step-Down DC-DC Converter IC |
| Package Type | Other; Tube |
| Output Voltage | 0.8000 volts |
| Input Voltage | 14 volts |