XP Power Power Supplies Board Mount DCDC Converters - IE2405S IE2405S

Description
Manufacturer: XP Power Win Source Part Number: 874412-IE2405S Series: IE (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 200mA 21.6V - 26.4V Input Package: 4-SIP Module Package: Tube Mounting: Through Hole Family Name: IE2405 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 874412-IE2405S Series: IE (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 200mA 21.6V - 26.4V Input Package: 4-SIP Module Package: Tube Mounting: Through Hole Family Name: IE2405 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IE2405S - 874412-IE2405S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IE2405S
874412-IE2405S
Power Supplies Board Mount DCDC Converters - IE2405S 874412-IE2405S
Manufacturer: XP Power Win Source Part Number: 874412-IE2405S Series: IE (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter Output 5V - - 200mA 21.6V - 26.4V Input Package: 4-SIP Module Package: Tube Mounting: Through Hole Family Name: IE2405 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 874412-IE2405S
Series: IE (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter Output 5V - - 200mA 21.6V - 26.4V Input
Package: 4-SIP Module
Package: Tube
Mounting: Through Hole
Family Name: IE2405
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
1W 5V 200mA DC-DC Converter IC - 132-IE2405S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 5V 200mA DC-DC Converter IC
132-IE2405S
1W 5V 200mA DC-DC Converter IC 132-IE2405S
1W DC-DC Converter, 5V Out, 200mA, 1kV Isolation, SIL Product overview: IE2405S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1W, 5V, 200mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IE2405S can be used for catalog matching and distributor lookup.

1W DC-DC Converter, 5V Out, 200mA, 1kV Isolation, SIL Product overview: IE2405S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1W, 5V, 200mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IE2405S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 874412-IE2405S 132-IE2405S
Product Name Power Supplies Board Mount DCDC Converters - IE2405S 1W 5V 200mA DC-DC Converter IC
Package Type Other; Tube Other; SIL
Unlock Full Specs
to access all available technical data