Texas Instruments DCH010515D Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010515DN7

Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85
Request a Quote Datasheet
Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
DCH010515D Miniature, 1W, 3kVDC Isolated DC/DC Converters
DCH010515DN7
DCH010515D Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010515DN7
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85

Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85

Buy Now Datasheet
Isolated 1W 3kV 33mA DC-DC Converter IC - 132-DCH010515DN7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 3kV 33mA DC-DC Converter IC
132-DCH010515DN7
Isolated 1W 3kV 33mA DC-DC Converter IC 132-DCH010515DN7
1W 3kV Isolated DC/DC Converter, 2x15V, 33mA, 4.5-5.5V In, SIP Module Product overview: DCH010515DN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3kV, 33mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3kV, 33mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010515DN7 can be used for catalog matching and distributor lookup.

1W 3kV Isolated DC/DC Converter, 2x15V, 33mA, 4.5-5.5V In, SIP Module Product overview: DCH010515DN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 3kV, 33mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 3kV, 33mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010515DN7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters ICs - 2677452 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2677452
DC-DC Converters ICs 2677452
Texas Instruments DCH010515DN7

Texas Instruments DCH010515DN7

Supplier's Site
DC-DC Converters ICs - 2677453P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2677453P
DC-DC Converters ICs 2677453P
Texas Instruments DCH010515DN7

Texas Instruments DCH010515DN7

Supplier's Site
DC-DC Converters ICs - 2677453 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
2677453
DC-DC Converters ICs 2677453
Texas Instruments DCH010515DN7

Texas Instruments DCH010515DN7

Supplier's Site
 - DCH010515DN7 - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 2 Output, 1W, Hybrid

DC-DC Unregulated Power Supply Module, 2 Output, 1W, Hybrid

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Rochester Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCH010515DN7 132-DCH010515DN7 2677452 DCH010515DN7
Product Name DCH010515D Miniature, 1W, 3kVDC Isolated DC/DC Converters Isolated 1W 3kV 33mA DC-DC Converter IC DC-DC Converters ICs
Package Type Other; SIP MODULE Other; Module Other; SIP MODULE5
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 14.25 to 15.75 volts 15.8 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3501 Synchronous Step-up DC/DC Converter for White LED Applications - LM3501TL-21/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features OVP
Output Voltage 6 to 20 volts
View Details
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
LM3687 Step-Down DC-DC Converter with Integrated Low Dropout Regulator and Startup Mode - LM3687TLX-1812/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Output Voltage 1.5 to 1.8 volts
Input Voltage 0.7000 to 5.5 volts
View Details
2 suppliers
DCP022405D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022405DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers