Qorvo Buck 4.5V 24V 2A Step-Down DC-DC Converter IC ACT4060ASH-T

Description
Conv DC-DC 4.5V to 24V Step Down Single-Out 2A 8-Pin SOP T/R Product overview: ACT4060ASH-T from Active-Semi International Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 24V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 24V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ACT4060ASH-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conv DC-DC 4.5V to 24V Step Down Single-Out 2A 8-Pin SOP T/R Product overview: ACT4060ASH-T from Active-Semi International Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 24V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 24V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ACT4060ASH-T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 4.5V 24V 2A Step-Down DC-DC Converter IC - 748-ACT4060ASH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4.5V 24V 2A Step-Down DC-DC Converter IC
748-ACT4060ASH-T
Buck 4.5V 24V 2A Step-Down DC-DC Converter IC 748-ACT4060ASH-T
Conv DC-DC 4.5V to 24V Step Down Single-Out 2A 8-Pin SOP T/R Product overview: ACT4060ASH-T from Active-Semi International Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 24V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 24V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ACT4060ASH-T can be used for catalog matching and distributor lookup.

Conv DC-DC 4.5V to 24V Step Down Single-Out 2A 8-Pin SOP T/R Product overview: ACT4060ASH-T from Active-Semi International Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 24V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 24V, 2A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-ACT4060ASH-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 748-ACT4060ASH-T
Product Name Buck 4.5V 24V 2A Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5402C - 930972-PT5402C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1219IWP-1-5.0-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details