XP Power ICH-IFH Series DC/DC Converter ICH10048S15

Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet
Description
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICH-IFH Series DC/DC Converter - ICH10048S15 - XP Power
Sunnyvale, CA, USA
ICH-IFH Series DC/DC Converter
ICH10048S15
ICH-IFH Series DC/DC Converter ICH10048S15
• 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty

• 50-200 Watts
• 2:1 & 4:1 Input Ranges
• Efficiency up to 90%
• Single Output
• +40 °C to +100 °C Operating Temperature
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-4329-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4329-ND
DC DC Converters 1470-4329-ND
Isolated Module DC DC Converter 1 Output 15V 6.7A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 6.7A 36V - 75V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ICH10048S15 1470-4329-ND
Product Name ICH-IFH Series DC/DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts
DC Output Current 0.0083 amps 6.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 802-OEM-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Switch Select Single Output with PFC Function Supplies - PSP-480S24 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers