Altech Corp. 480W Switch Select Single Output with PFC Function Supplies PSP-480S24

Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet
Description
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
480W Switch Select Single Output with PFC Function Supplies - PSP-480S24 - Altech Corp.
Flemington, NJ, USA
480W Switch Select Single Output with PFC Function Supplies
PSP-480S24
480W Switch Select Single Output with PFC Function Supplies PSP-480S24
Features: Universal AC Input / Full Range LED Indicator for Power On 100% Full Load Burn-in Test 3 Year Warranty Military Standard: MIL-HDBK-217F

Features:

  • Universal AC Input / Full Range
  • LED Indicator for Power On
  • 100% Full Load Burn-in Test
  • 3 Year Warranty
  • Military Standard: MIL-HDBK-217F
Buy Now Datasheet
Power Supply; 24 V; 20 A; 47 to 63 Hz; 227 mm; 125.2 mm; 70 degC; -20 degC - 70075534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 20 A; 47 to 63 Hz; 227 mm; 125.2 mm; 70 degC; -20 degC
70075534
Power Supply; 24 V; 20 A; 47 to 63 Hz; 227 mm; 125.2 mm; 70 degC; -20 degC 70075534
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved. Features: AC i nput range s electable b y s witch B uilt-in pas s ive P F C f unction c ompliance to E N61000-3-2 High e fficiency 8 9% a nd low dis s ipation Protections :S hort circuit/Over load/Over voltage/Over temperature Cooling by f ree a ir convection Built-in c ons tant current limiting circuit Can be ins talled on D IN r ail T S -35/7.5 o r 1 5 UL 5 08(indus trial control equipment)approved E N61000-6-2(E N50082-2) industrial immunity level 100% full load burn-in tes t 3 years w arranty

Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved.
Features:

  • AC i nput range s electable b y s witch
  • B uilt-in pas s ive P F C f unction c ompliance to E N61000-3-2
  • High e fficiency 8 9% a nd low dis s ipation
  • Protections :S hort circuit/Over load/Over voltage/Over temperature
  • Cooling by f ree a ir convection
  • Built-in c ons tant current limiting circuit
  • Can be ins talled on D IN r ail T S -35/7.5 o r 1 5
  • UL 5 08(indus trial control equipment)approved
  • E N61000-6-2(E N50082-2) industrial immunity level
  • 100% full load burn-in tes t
  • 3 years w arranty
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PSP-480S24 70075534
Product Name 480W Switch Select Single Output with PFC Function Supplies Power Supply; 24 V; 20 A; 47 to 63 Hz; 227 mm; 125.2 mm; 70 degC; -20 degC
Type DC Power Supply DC Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Power 480 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supplies - PSC-6012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Power Supplies - CBI2801224A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
View Details